Belden Inc. Shielded Composite Cable, 3 Conductor, 20/18Awg, 1000Ft,350V; Cable Shielding Belden 549945 0091000

Description
SHIELDED COMPOSITE CABLE, 3 CONDUCTOR, 20/18AWG, 1000FT,350V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:-RoHS Compliant: Yes
Datasheet
Description
SHIELDED COMPOSITE CABLE, 3 CONDUCTOR, 20/18AWG, 1000FT,350V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Composite Cable, 3 Conductor, 20/18Awg, 1000Ft,350V; Cable Shielding Belden - 73H4953 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Composite Cable, 3 Conductor, 20/18Awg, 1000Ft,350V; Cable Shielding Belden
73H4953
Shielded Composite Cable, 3 Conductor, 20/18Awg, 1000Ft,350V; Cable Shielding Belden 73H4953
SHIELDED COMPOSITE CABLE, 3 CONDUCTOR, 20/18AWG, 1000FT,350V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:-RoHS Compliant: Yes

SHIELDED COMPOSITE CABLE, 3 CONDUCTOR, 20/18AWG, 1000FT,350V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73H4953
Product Name Shielded Composite Cable, 3 Conductor, 20/18Awg, 1000Ft,350V; Cable Shielding Belden
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 164341-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023080 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details