COAXIAL CABLE, RG-59/U, 500FT, WHITE; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:White; Jacket Material:PVC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 87K1339 |
| Product Name | Coaxial Cable, Rg-59/u, 500Ft, White; Coaxial Cable Type Belden |
| Cable Type | Coaxial |