Belden Inc. Multiple Conductor Cables 5403FE 008U1000

Description
5 Conductor Multi-Conductor Cable Gray 20 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Gray 20 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL8294-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL8294-1000-ND
Multiple Conductor Cables BEL8294-1000-ND
5 Conductor Multi-Conductor Cable Gray 20 AWG Foil 1000.0' (304.8m)

5 Conductor Multi-Conductor Cable Gray 20 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable, 5 Conductor, 20Awg, 1000Ft; Cable Shielding Belden - 19C4009 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 5 Conductor, 20Awg, 1000Ft; Cable Shielding Belden
19C4009
Shielded Multiconductor Cable, 5 Conductor, 20Awg, 1000Ft; Cable Shielding Belden 19C4009
SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 20AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 20AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL8294-1000-ND 19C4009
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 5 Conductor, 20Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W21-500-01 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details