Belden Inc. Multiple Conductor Cables 5401UE 008U1000

Description
3 Conductor Multi-Conductor Cable Gray 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Gray 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL8283-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL8283-1000-ND
Multiple Conductor Cables BEL8283-1000-ND
3 Conductor Multi-Conductor Cable Gray 20 AWG 1000.0' (304.8m)

3 Conductor Multi-Conductor Cable Gray 20 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multicore Cable, 3Con, 304.8M, 300V; Cable Shielding Belden - 19C4000 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 3Con, 304.8M, 300V; Cable Shielding Belden
19C4000
Multicore Cable, 3Con, 304.8M, 300V; Cable Shielding Belden 19C4000
MULTICORE CABLE, 3CON, 304.8M, 300V; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Jacket Material:PVCRoHS Compliant: Yes

MULTICORE CABLE, 3CON, 304.8M, 300V; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Jacket Material:PVCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL8283-1000-ND 19C4000
Product Name Multiple Conductor Cables Multicore Cable, 3Con, 304.8M, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, 12P M23 Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3330 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2400/300-400 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 13.12 ft (40 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD HIGH POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details