Belden Inc. Multiple Conductor Cables 5400FE 008500

Description
2 Conductor Multi-Conductor Cable Gray 20 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Gray 20 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1274-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1274-500-ND
Multiple Conductor Cables BEL1274-500-ND
2 Conductor Multi-Conductor Cable Gray 20 AWG Foil 500.0' (152.4m)

2 Conductor Multi-Conductor Cable Gray 20 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1274-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1274-100-ND
Multiple Conductor Cables BEL1274-100-ND
2 Conductor Multi-Conductor Cable Gray 20 AWG Foil 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Gray 20 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1274-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1274-50-ND
Multiple Conductor Cables BEL1274-50-ND
2 Conductor Multi-Conductor Cable Gray 20 AWG Foil 50.00' (15.24m)

2 Conductor Multi-Conductor Cable Gray 20 AWG Foil 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - 135-5400FE008500-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-5400FE008500-DS-ND
Multiple Conductor Cables 135-5400FE008500-DS-ND
CABLE 2COND 20AWG GRAY SHLD FOOT

CABLE 2COND 20AWG GRAY SHLD FOOT

Buy Now Datasheet
Multiple Conductor Cables - 5400FE 008500 - ODG (Origin Data Global)
Shenzhen, China
Multiple Conductor Cables
5400FE 008500
Multiple Conductor Cables 5400FE 008500
CABLE 2COND 20AWG GRAY SHLD 100'

CABLE 2COND 20AWG GRAY SHLD 100'

Supplier's Site Datasheet
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 500Ft, 300V; Cable Shielding Belden - 19C3991 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 500Ft, 300V; Cable Shielding Belden
19C3991
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 500Ft, 300V; Cable Shielding Belden 19C3991
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 20AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.514mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 20AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.514mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet
Multicore Screened Cable, Security Audio, 2 Core, 20 Awg, 0.514 Mm , 7 X 0.32Mm, 498.69 Ft, 152.4 M Rohs Compliant Belden - 59M5808 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Screened Cable, Security Audio, 2 Core, 20 Awg, 0.514 Mm , 7 X 0.32Mm, 498.69 Ft, 152.4 M Rohs Compliant Belden
59M5808
Multicore Screened Cable, Security Audio, 2 Core, 20 Awg, 0.514 Mm , 7 X 0.32Mm, 498.69 Ft, 152.4 M Rohs Compliant Belden 59M5808
Multicore Screened Cable, Security Audio, 2 Core, 20 AWG, 0.514 mm , 7 x 0.32mm, 498.69 ft, 152.4 m RoHS Compliant: Yes

Multicore Screened Cable, Security Audio, 2 Core, 20 AWG, 0.514 mm , 7 x 0.32mm, 498.69 ft, 152.4 m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies Cable Assemblies Cable Assemblies
Product Number BEL1274-500-ND 5400FE 008500 19C3991 59M5808
Product Name Multiple Conductor Cables Multiple Conductor Cables Shielded Multiconductor Cable, 2 Conductor, 20Awg, 500Ft, 300V; Cable Shielding Belden Multicore Screened Cable, Security Audio, 2 Core, 20 Awg, 0.514 Mm , 7 X 0.32Mm, 498.69 Ft, 152.4 M Rohs Compliant Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Tether Arm Kit, Encoder Rohs Compliant Sensata/bei Sensors - 74AJ9835 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2500/501-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers