Lumberg Automation - A Belden Brand Rsrkw 601A-896/10M Lumberg Automation 540001928

Description
RSRKW 601A-896/10M
Description
RSRKW 601A-896/10M

Suppliers

Company
Product
Description
Supplier Links
Rsrkw 601A-896/10M Lumberg Automation - 16AJ6425 - Newark, An Avnet Company
Chicago, IL, United States
Rsrkw 601A-896/10M Lumberg Automation
16AJ6425
Rsrkw 601A-896/10M Lumberg Automation 16AJ6425
RSRKW 601A-896/10M

RSRKW 601A-896/10M

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16AJ6425
Product Name Rsrkw 601A-896/10M Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details