Lumberg Automation - A Belden Brand Rsrkw 601A-896/5M Lumberg Automation 540001925

Description
RSRKW 601A-896/5M
Description
RSRKW 601A-896/5M

Suppliers

Company
Product
Description
Supplier Links
Rsrkw 601A-896/5M Lumberg Automation - 16AJ6423 - Newark, An Avnet Company
Chicago, IL, United States
Rsrkw 601A-896/5M Lumberg Automation
16AJ6423
Rsrkw 601A-896/5M Lumberg Automation 16AJ6423
RSRKW 601A-896/5M

RSRKW 601A-896/5M

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16AJ6423
Product Name Rsrkw 601A-896/5M Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details