Lumberg Automation - A Belden Brand Rswrk 601A-896/4M Lumberg Automation 540001917

Description
RSWRK 601A-896/4M
Description
RSWRK 601A-896/4M

Suppliers

Company
Product
Description
Supplier Links
Rswrk 601A-896/4M Lumberg Automation - 16AJ6420 - Newark, An Avnet Company
Chicago, IL, United States
Rswrk 601A-896/4M Lumberg Automation
16AJ6420
Rswrk 601A-896/4M Lumberg Automation 16AJ6420
RSWRK 601A-896/4M

RSWRK 601A-896/4M

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16AJ6420
Product Name Rswrk 601A-896/4M Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details