Lumberg Automation - A Belden Brand Rsrk 601A-896/10M Lumberg Automation 540001912

Description
RSRK 601A-896/10M
Description
RSRK 601A-896/10M

Suppliers

Company
Product
Description
Supplier Links
Rsrk 601A-896/10M Lumberg Automation - 16AJ6419 - Newark, An Avnet Company
Chicago, IL, United States
Rsrk 601A-896/10M Lumberg Automation
16AJ6419
Rsrk 601A-896/10M Lumberg Automation 16AJ6419
RSRK 601A-896/10M

RSRK 601A-896/10M

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16AJ6419
Product Name Rsrk 601A-896/10M Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details