Lumberg Automation - A Belden Brand Rsw 601A-896/10M Lumberg Automation 540001908

Description
RSW 601A-896/10M
Description
RSW 601A-896/10M

Suppliers

Company
Product
Description
Supplier Links
Rsw 601A-896/10M Lumberg Automation - 16AJ6417 - Newark, An Avnet Company
Chicago, IL, United States
Rsw 601A-896/10M Lumberg Automation
16AJ6417
Rsw 601A-896/10M Lumberg Automation 16AJ6417
RSW 601A-896/10M

RSW 601A-896/10M

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16AJ6417
Product Name Rsw 601A-896/10M Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details