Lumberg Automation - A Belden Brand Rsw 601A-896/6M Lumberg Automation 540001906

Description
RSW 601A-896/6M
Description
RSW 601A-896/6M

Suppliers

Company
Product
Description
Supplier Links
Rsw 601A-896/6M Lumberg Automation - 16AJ6416 - Newark, An Avnet Company
Chicago, IL, United States
Rsw 601A-896/6M Lumberg Automation
16AJ6416
Rsw 601A-896/6M Lumberg Automation 16AJ6416
RSW 601A-896/6M

RSW 601A-896/6M

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16AJ6416
Product Name Rsw 601A-896/6M Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details