Lumberg Automation - A Belden Brand Rsw 601A-896/4M Lumberg Automation 540001904

Description
RSW 601A-896/4M
Description
RSW 601A-896/4M

Suppliers

Company
Product
Description
Supplier Links
Rsw 601A-896/4M Lumberg Automation - 16AJ6414 - Newark, An Avnet Company
Chicago, IL, United States
Rsw 601A-896/4M Lumberg Automation
16AJ6414
Rsw 601A-896/4M Lumberg Automation 16AJ6414
RSW 601A-896/4M

RSW 601A-896/4M

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16AJ6414
Product Name Rsw 601A-896/4M Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12p to OBD female cable - QLC16090 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details