Lumberg Automation - A Belden Brand Rs 601A-896/6M Lumberg Automation 540001899

Description
RS 601A-896/6M
Description
RS 601A-896/6M

Suppliers

Company
Product
Description
Supplier Links
Rs 601A-896/6M Lumberg Automation - 16AJ6411 - Newark, An Avnet Company
Chicago, IL, United States
Rs 601A-896/6M Lumberg Automation
16AJ6411
Rs 601A-896/6M Lumberg Automation 16AJ6411
RS 601A-896/6M

RS 601A-896/6M

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16AJ6411
Product Name Rs 601A-896/6M Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details