Lumberg Automation - A Belden Brand Circular Cable Assemblies 540001740

Description
CIRC CBL 8POS RCPT TO WIRE 16.4'
Request a Quote Datasheet
Description
CIRC CBL 8POS RCPT TO WIRE 16.4'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 135-540001740-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
135-540001740-ND
Circular Cable Assemblies 135-540001740-ND
CIRC CBL 8POS RCPT TO WIRE 16.4'

CIRC CBL 8POS RCPT TO WIRE 16.4'

Buy Now Datasheet
Rs 801M-898/5M Lumberg Automation - 16AJ6364 - Newark, An Avnet Company
Chicago, IL, United States
Rs 801M-898/5M Lumberg Automation
16AJ6364
Rs 801M-898/5M Lumberg Automation 16AJ6364
RS 801M-898/5M

RS 801M-898/5M

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 135-540001740-ND 16AJ6364
Product Name Circular Cable Assemblies Rs 801M-898/5M Lumberg Automation
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Flexible Test Cable, 26.0 GHz, 36.0″ - FLC-3FT-SMSM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
White PVC Single Wire - 55010920 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details