Lumberg Automation - A Belden Brand Rkw 60A-896/4M Lumberg Automation 540001050

Description
RKW 60A-896/4M
Description
RKW 60A-896/4M

Suppliers

Company
Product
Description
Supplier Links
Rkw 60A-896/4M Lumberg Automation - 16AJ6333 - Newark, An Avnet Company
Chicago, IL, United States
Rkw 60A-896/4M Lumberg Automation
16AJ6333
Rkw 60A-896/4M Lumberg Automation 16AJ6333
RKW 60A-896/4M

RKW 60A-896/4M

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16AJ6333
Product Name Rkw 60A-896/4M Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details