Lumberg Automation - A Belden Brand Rk 60A-896/5M Lumberg Automation 540001046

Description
RK 60A-896/5M
Description
RK 60A-896/5M

Suppliers

Company
Product
Description
Supplier Links
Rk 60A-896/5M Lumberg Automation - 16AJ6331 - Newark, An Avnet Company
Chicago, IL, United States
Rk 60A-896/5M Lumberg Automation
16AJ6331
Rk 60A-896/5M Lumberg Automation 16AJ6331
RK 60A-896/5M

RK 60A-896/5M

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16AJ6331
Product Name Rk 60A-896/5M Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details