Lumberg Automation - A Belden Brand Circular Cable Assemblies 540000547

Description
CIR CBL 8POS PLUG TO WIRE 13.12'
Request a Quote Datasheet
Description
CIR CBL 8POS PLUG TO WIRE 13.12'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 135-540000547-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
135-540000547-ND
Circular Cable Assemblies 135-540000547-ND
CIR CBL 8POS PLUG TO WIRE 13.12'

CIR CBL 8POS PLUG TO WIRE 13.12'

Buy Now Datasheet
Rk 80M-898/4M Lumberg Automation - 16AJ6307 - Newark, An Avnet Company
Chicago, IL, United States
Rk 80M-898/4M Lumberg Automation
16AJ6307
Rk 80M-898/4M Lumberg Automation 16AJ6307
RK 80M-898/4M

RK 80M-898/4M

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 135-540000547-ND 16AJ6307
Product Name Circular Cable Assemblies Rk 80M-898/4M Lumberg Automation
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
RF Cable Assemblies - 1064522-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
Flexible Test Cable, 18.0 GHz, 36.0″ - ULC-3FT-SMSM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details