Lumberg Automation - A Belden Brand Rk 60A-896/6M Lumberg Automation 540000539

Description
RK 60A-896/6M
Description
RK 60A-896/6M

Suppliers

Company
Product
Description
Supplier Links
Rk 60A-896/6M Lumberg Automation - 16AJ6302 - Newark, An Avnet Company
Chicago, IL, United States
Rk 60A-896/6M Lumberg Automation
16AJ6302
Rk 60A-896/6M Lumberg Automation 16AJ6302
RK 60A-896/6M

RK 60A-896/6M

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16AJ6302
Product Name Rk 60A-896/6M Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details