Access Control Cable, Riser-CMR, 3-18 AWG pairs, 4-16 AWG conductors, 4-18 AWG conductors, 2-18 AWG conductors, All conductors stranded bare copper with polyolefin insulation, Only Card Reader pairs have overall Beldfoil® shield and PVC jackets, Overall PVC jacket
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 538AMJ |
| Product Name | Access Control, 16c (#18-3pr, #16-4c, #18-6c), Only Card Reader Pairs Shielded, Outer Jacket, CMR |
| Product Type | Multiconductor Cable; Power Cable |
| Cable Jacket | Polyvinyl Chloride; PVC-LS |
| Cable Insulation | Polypropylene; PP - Polypropylene |
| Cable Conductor | Copper; Bare Copper - Stranded |
| Cable Shielding | Foil; Foil(s) or Copper Tape(s) |