Belden Inc. Multiple Conductor Cables 5345FE 0081000

Description
12 (6 Pair) Conductor Multi-Pair Cable Gray 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
12 (6 Pair) Conductor Multi-Pair Cable Gray 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL8261-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL8261-1000-ND
Multiple Conductor Cables BEL8261-1000-ND
12 (6 Pair) Conductor Multi-Pair Cable Gray 18 AWG Foil 1000.0' (304.8m)

12 (6 Pair) Conductor Multi-Pair Cable Gray 18 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Cable Multipair, 18Awg, 6Pair, 1000Ft, 300V; Cable Shielding Belden - 19C3982 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 18Awg, 6Pair, 1000Ft, 300V; Cable Shielding Belden
19C3982
Shielded Cable Multipair, 18Awg, 6Pair, 1000Ft, 300V; Cable Shielding Belden 19C3982
SHIELDED CABLE MULTIPAIR, 18AWG, 6PAIR, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 18AWG, 6PAIR, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL8261-1000-ND 19C3982
Product Name Multiple Conductor Cables Shielded Cable Multipair, 18Awg, 6Pair, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Sensor Cord, Rcpt-Free End, 15M Rohs Compliant Sensata/bei Sensors - 75AJ3571 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Connecting cable - 706-100/350-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers
Accessories, Gate leads - GATELEAD HIGH POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details