Belden Inc. Multiple Conductor Cables 5341FE 0081000

Description
4 (2 Pair) Conductor Multi-Pair Cable Gray 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 (2 Pair) Conductor Multi-Pair Cable Gray 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL8253-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL8253-1000-ND
Multiple Conductor Cables BEL8253-1000-ND
4 (2 Pair) Conductor Multi-Pair Cable Gray 18 AWG Foil 1000.0' (304.8m)

4 (2 Pair) Conductor Multi-Pair Cable Gray 18 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Cable Multipair, 18Awg, 2Pair, 1000Ft, 300V; Cable Shielding Belden - 19C3973 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 18Awg, 2Pair, 1000Ft, 300V; Cable Shielding Belden
19C3973
Shielded Cable Multipair, 18Awg, 2Pair, 1000Ft, 300V; Cable Shielding Belden 19C3973
SHIELDED CABLE MULTIPAIR, 18AWG, 2PAIR, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 18AWG, 2PAIR, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL8253-1000-ND 19C3973
Product Name Multiple Conductor Cables Shielded Cable Multipair, 18Awg, 2Pair, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 349890 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details