Fire Alarm Cable, Rated-NPLF, 4-18 AWG solid bare copper conductors with PVC/nylon insulation, PVC jacket with ripcord
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 5322UN |
| Product Name | Fire Alarm, #18-4c BC, NPLF |
| Product Type | Multiconductor Cable; Power Cable |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polyvinyl Chloride; PVC/Nylon - Polyvinyl Chloride + Nylon |
| Cable Conductor | Copper; Bare Copper - Solid |
| Cable Shielding | No Shielding; Unshielded |