Belden Inc. Multiple Conductor Cables 5320UJ 002U1000

Description
2 Conductor Multi-Conductor Cable Red 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Red 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL8217-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL8217-1000-ND
Multiple Conductor Cables BEL8217-1000-ND
2 Conductor Multi-Conductor Cable Red 18 AWG 1000.0' (304.8m)

2 Conductor Multi-Conductor Cable Red 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
Cable, Multiconductor, 2 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Belden - 19C3915 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Multiconductor, 2 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Belden
19C3915
Cable, Multiconductor, 2 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Belden 19C3915
CABLE, MULTICONDUCTOR, 2 CONDUCTOR, 18AWG, 1000FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red RoHS Compliant: Yes

CABLE, MULTICONDUCTOR, 2 CONDUCTOR, 18AWG, 1000FT, 300V; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL8217-1000-ND 19C3915
Product Name Multiple Conductor Cables Cable, Multiconductor, 2 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Medical Cable Assemblies -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details