Belden Inc. Multiple Conductor Cables 5306UE 008500

Description
8 Conductor Multi-Conductor Cable Gray 18 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
8 Conductor Multi-Conductor Cable Gray 18 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1974-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1974-ND
Multiple Conductor Cables BEL1974-ND
8 Conductor Multi-Conductor Cable Gray 18 AWG 500.0' (152.4m)

8 Conductor Multi-Conductor Cable Gray 18 AWG 500.0' (152.4m)

Buy Now Datasheet
Multicore Cable, 8Con, 152.4M, 300V; Cable Shielding Belden - 19C3884 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 8Con, 152.4M, 300V; Cable Shielding Belden
19C3884
Multicore Cable, 8Con, 152.4M, 300V; Cable Shielding Belden 19C3884
MULTICORE CABLE, 8CON, 152.4M, 300V; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes

MULTICORE CABLE, 8CON, 152.4M, 300V; Cable Shielding:Unshielded; No. of Conductors:8Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL1974-ND 19C3884
Product Name Multiple Conductor Cables Multicore Cable, 8Con, 152.4M, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Number of Conductors 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 032179-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers