6 Conductor Multi-Conductor Cable Gray 18 AWG 100.0' (30.5m)
6 Conductor Multi-Conductor Cable Gray 18 AWG 500.0' (152.4m)
6 Conductor Multi-Conductor Cable Gray 18 AWG 50.00' (15.24m)
CABLE 6COND 18AWG GRAY FOOT
Multiconductor Unshielded Cable, Security Alarm, 6, 18 AWG, 0.891 mm , 7 x 26mm, 498.69 ft, 152.4 m RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | BEL1345-100-ND | 19C3876 |
| Product Name | Multiple Conductor Cables | Multiconductor Unshielded Cable, Security Alarm, 6, 18 Awg, 0.891 Mm , 7 X 26Mm, 498.69 Ft, 152.4 M Rohs Compliant Belden |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Insulation | Polypropylene | |
| Cable Conductor | Copper |