Belden Inc. Multiple Conductor Cables 5304FE 008500

Description
6 Conductor Multi-Conductor Cable Gray 18 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
6 Conductor Multi-Conductor Cable Gray 18 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL7738-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL7738-500-ND
Multiple Conductor Cables BEL7738-500-ND
6 Conductor Multi-Conductor Cable Gray 18 AWG Foil 500.0' (152.4m)

6 Conductor Multi-Conductor Cable Gray 18 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable, 6 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Belden - 19C3873 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 6 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Belden
19C3873
Shielded Multiconductor Cable, 6 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Belden 19C3873
SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 18AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 18AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL7738-500-ND 19C3873
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 6 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
AV Adapters - 2863353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Twisted Pair
Standards / Certifications RoHS
View Details