Belden Inc. Multiple Conductor Cables 5304FE 0081000

Description
6 Conductor Multi-Conductor Cable Gray 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
6 Conductor Multi-Conductor Cable Gray 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL8186-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL8186-1000-ND
Multiple Conductor Cables BEL8186-1000-ND
6 Conductor Multi-Conductor Cable Gray 18 AWG Foil 1000.0' (304.8m)

6 Conductor Multi-Conductor Cable Gray 18 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable, 6 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Belden - 19C3872 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 6 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Belden
19C3872
Shielded Multiconductor Cable, 6 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Belden 19C3872
SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 18AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 18AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL8186-1000-ND 19C3872
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 6 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL-3FT-SFNM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details