Belden Inc. Shld Cable, 6Core, 18Awg, 305M; Cable Shielding Belden 5304FE.00305

Description
SHLD CABLE, 6CORE, 18AWG, 305M; Cable Shielding:Screened; No. of Cores:6Core; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Colour:Grey; No. of Max Strands x Strand Size:7 x RoHS Compliant: Yes
Datasheet
Description
SHLD CABLE, 6CORE, 18AWG, 305M; Cable Shielding:Screened; No. of Cores:6Core; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Colour:Grey; No. of Max Strands x Strand Size:7 x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Cable, 6Core, 18Awg, 305M; Cable Shielding Belden - 42AC1313 - Newark, An Avnet Company
Chicago, IL, United States
Shld Cable, 6Core, 18Awg, 305M; Cable Shielding Belden
42AC1313
Shld Cable, 6Core, 18Awg, 305M; Cable Shielding Belden 42AC1313
SHLD CABLE, 6CORE, 18AWG, 305M; Cable Shielding:Screened; No. of Cores:6Core; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Colour:Grey; No. of Max Strands x Strand Size:7 x RoHS Compliant: Yes

SHLD CABLE, 6CORE, 18AWG, 305M; Cable Shielding:Screened; No. of Cores:6Core; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Colour:Grey; No. of Max Strands x Strand Size:7 x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AC1313
Product Name Shld Cable, 6Core, 18Awg, 305M; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6091A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Connecting cable - NEBU-M8G3-K-1.5-M8G3 - Festo Corporation
Specs
Cable Length 4.92 ft (15 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications EN 61076-2-104 Wire colors and connection numbers as per EN 60947-5-2
View Details
Multiple Conductor Cables - 100G1121-0.40-0/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Braid
View Details
2 suppliers