Belden Inc. Security & Sound, #18-5c, BC, Shielded, CMR 5303FE

Description
Security & Sound Cable, Riser-CMR, 5-18 AWG stranded bare copper conductors with polypropylene insulation, Beldfoil® shield and PVC jacket with ripcord
Datasheet
Description
Security & Sound Cable, Riser-CMR, 5-18 AWG stranded bare copper conductors with polypropylene insulation, Beldfoil® shield and PVC jacket with ripcord
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Security & Sound, #18-5c, BC, Shielded, CMR - 5303FE - Belden Inc.
St. Louis, MO, United States
Security & Sound, #18-5c, BC, Shielded, CMR
5303FE
Security & Sound, #18-5c, BC, Shielded, CMR 5303FE
Security & Sound Cable, Riser-CMR, 5-18 AWG stranded bare copper conductors with polypropylene insulation, Beldfoil® shield and PVC jacket with ripcord

Security & Sound Cable, Riser-CMR, 5-18 AWG stranded bare copper conductors with polypropylene insulation, Beldfoil® shield and PVC jacket with ripcord

Supplier's Site Datasheet
Cable; Cable Shielding Belden - 24C1772 - Newark, An Avnet Company
Chicago, IL, United States
Cable; Cable Shielding Belden
24C1772
Cable; Cable Shielding Belden 24C1772
CABLE; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey; No. of Max Strands x Strand Size:7 x 26AWG; Product Range:-RoHS Compliant: Yes

CABLE; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey; No. of Max Strands x Strand Size:7 x 26AWG; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Control and Instrumentation Cables Cable Assemblies
Product Number 5303FE 24C1772
Product Name Security & Sound, #18-5c, BC, Shielded, CMR Cable; Cable Shielding Belden
Product Type Multiconductor Cable; Power Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation PO - Polyolefin
Cable Conductor Copper; Bare Copper - Stranded
Cable Shielding Foil; Overall Foil Tape No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Stacking Double Banana Plug to Cable Only, RG58C/U - 1252 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details