4 Conductor Multi-Conductor Cable Gray 18 AWG 500.0' (152.4m)
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | BEL7730-500-ND | 19C3845 |
| Product Name | Multiple Conductor Cables | Unshielded Multiconductor Cable 4 Conductor 18Awg 500Ft; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Insulation | Polypropylene | |
| Cable Conductor | Copper | |
| Number of Conductors | 4 # |