High Temperature Electronic, 4 Conductor 18AWG (7x26) Bare Copper, Silicone Insulation, Overall Beldfoil® Shield, LSZH Outer Jacket, FPLR-CI (UL2196)
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 5302FM |
| Product Name | Electronic, 4 C #18 Str BC, Silicone Ins, OS, LSZH Jkt, FPLR-CI (UL2196) |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyolefin (PO, PE, PP) |
| Cable Insulation | Neoprene; Silicon Rubber; Silicone Rubber |
| Cable Conductor | Copper; Bare Copper - Stranded |
| Cable Shielding | Foil; Foil(s) or Copper Tape(s) |