Belden Inc. Security & Sound, #18-4c, BC, Shielded, CMR 5302FE

Description
Security & Sound Cable, Riser-CMR, 4-18 AWG stranded bare copper conductors with polypropylene insulation, Beldfoil® shield and PVC jacket with ripcord
Datasheet
Description
Security & Sound Cable, Riser-CMR, 4-18 AWG stranded bare copper conductors with polypropylene insulation, Beldfoil® shield and PVC jacket with ripcord
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Security & Sound, #18-4c, BC, Shielded, CMR - 5302FE - Belden Inc.
St. Louis, MO, United States
Security & Sound, #18-4c, BC, Shielded, CMR
5302FE
Security & Sound, #18-4c, BC, Shielded, CMR 5302FE
Security & Sound Cable, Riser-CMR, 4-18 AWG stranded bare copper conductors with polypropylene insulation, Beldfoil® shield and PVC jacket with ripcord

Security & Sound Cable, Riser-CMR, 4-18 AWG stranded bare copper conductors with polypropylene insulation, Beldfoil® shield and PVC jacket with ripcord

Supplier's Site Datasheet
Shielded Multiconductor Security Audio Cable, 4 Conductor, 18Awg, Per Ft, 300V; Jacket Material Belden - 68Y0847 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Security Audio Cable, 4 Conductor, 18Awg, Per Ft, 300V; Jacket Material Belden
68Y0847
Shielded Multiconductor Security Audio Cable, 4 Conductor, 18Awg, Per Ft, 300V; Jacket Material Belden 68Y0847
SHIELDED MULTICONDUCTOR SECURITY AUDIO CABLE, 4 CONDUCTOR, 18AWG, PER FT, 300V; Jacket Material:PVC; Jacket Color:Grey; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Voltage Rating:300V

SHIELDED MULTICONDUCTOR SECURITY AUDIO CABLE, 4 CONDUCTOR, 18AWG, PER FT, 300V; Jacket Material:PVC; Jacket Color:Grey; No. of Conductors:4Conductor; Wire Gauge:18AWG; Voltage Rating:300V

Supplier's Site

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Control and Instrumentation Cables Cable Assemblies
Product Number 5302FE 68Y0847
Product Name Security & Sound, #18-4c, BC, Shielded, CMR Shielded Multiconductor Security Audio Cable, 4 Conductor, 18Awg, Per Ft, 300V; Jacket Material Belden
Product Type Multiconductor Cable; Power Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation PO - Polyolefin
Cable Conductor Copper; Bare Copper - Stranded
Cable Shielding Foil; Overall Foil Tape
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3567 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2500/400-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD HIGH POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details