Belden Inc. Security & Sound, 3 Conductor 18 AWG, TC, CMR 5301UH

Description
Security & Commercial Audio Cable, 3 Conductor 18 AWG stranded (7x26) tinned copper conductors with polyolefin insulation, PVC jacket with ripcord, Riser rated.
Datasheet
Description
Security & Commercial Audio Cable, 3 Conductor 18 AWG stranded (7x26) tinned copper conductors with polyolefin insulation, PVC jacket with ripcord, Riser rated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Security & Sound, 3 Conductor 18 AWG, TC, CMR - 5301UH - Belden Inc.
St. Louis, MO, United States
Security & Sound, 3 Conductor 18 AWG, TC, CMR
5301UH
Security & Sound, 3 Conductor 18 AWG, TC, CMR 5301UH
Security & Commercial Audio Cable, 3 Conductor 18 AWG stranded (7x26) tinned copper conductors with polyolefin insulation, PVC jacket with ripcord, Riser rated.

Security & Commercial Audio Cable, 3 Conductor 18 AWG stranded (7x26) tinned copper conductors with polyolefin insulation, PVC jacket with ripcord, Riser rated.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Control and Instrumentation Cables
Product Number 5301UH
Product Name Security & Sound, 3 Conductor 18 AWG, TC, CMR
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC - Polyvinyl Chloride
Cable Insulation Polypropylene; PP - Polypropylene
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
QSFP DD Loopback Cable Assemblies - NLNAME-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details