Belden Inc. Multiple Conductor Cables 5301FE 008500

Description
3 Conductor Multi-Conductor Cable Gray 18 AWG Foil 50.00' (15.24m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Gray 18 AWG Foil 50.00' (15.24m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1272-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1272-50-ND
Multiple Conductor Cables BEL1272-50-ND
3 Conductor Multi-Conductor Cable Gray 18 AWG Foil 50.00' (15.24m)

3 Conductor Multi-Conductor Cable Gray 18 AWG Foil 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1272-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1272-100-ND
Multiple Conductor Cables BEL1272-100-ND
3 Conductor Multi-Conductor Cable Gray 18 AWG Foil 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Gray 18 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1272-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1272-500-ND
Multiple Conductor Cables BEL1272-500-ND
3 Conductor Multi-Conductor Cable Gray 18 AWG Foil 500.0' (152.4m)

3 Conductor Multi-Conductor Cable Gray 18 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Multiple Conductor Cables - 135-5301FE008500-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-5301FE008500-DS-ND
Multiple Conductor Cables 135-5301FE008500-DS-ND
CABLE 3COND 18AWG GRAY SHLD FOOT

CABLE 3COND 18AWG GRAY SHLD FOOT

Buy Now Datasheet
Shielded Multiconductor Cable, 3 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Belden - 19C3836 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Belden
19C3836
Shielded Multiconductor Cable, 3 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Belden 19C3836
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 18AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.891mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 18AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.891mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL1272-50-ND 19C3836
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 3 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male-Female DIL 26 AWG Cable Assembly, 300mm, no Latches - G125-MC12005L0-0300F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Variable Spacing Probe to BNC Male - 4080 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type BNC
View Details
Accessories, Gate leads - GATELEAD HIGH POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details