Belden Inc. Multiple Conductor Cables 5300UE 008U500

Description
2 Conductor Multi-Conductor Cable Gray 18 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Gray 18 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL7722-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL7722-500-ND
Multiple Conductor Cables BEL7722-500-ND
2 Conductor Multi-Conductor Cable Gray 18 AWG 500.0' (152.4m)

2 Conductor Multi-Conductor Cable Gray 18 AWG 500.0' (152.4m)

Buy Now Datasheet
Cable, Unshld Multicond, 2Cond, 18Awg, 500Ft, 300V; Cable Shielding Belden - 19C3807 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Unshld Multicond, 2Cond, 18Awg, 500Ft, 300V; Cable Shielding Belden
19C3807
Cable, Unshld Multicond, 2Cond, 18Awg, 500Ft, 300V; Cable Shielding Belden 19C3807
CABLE, UNSHLD MULTICOND, 2COND, 18AWG, 500FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes

CABLE, UNSHLD MULTICOND, 2COND, 18AWG, 500FT, 300V; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL7722-500-ND 19C3807
Product Name Multiple Conductor Cables Cable, Unshld Multicond, 2Cond, 18Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2400/404-500 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 16.4 ft (50 dm)
View Details