Belden Inc. Multiple Conductor Cables 5300U1 0081000

Description
2 Conductor Multi-Conductor Cable Gray 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Gray 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL7411-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL7411-1000-ND
Multiple Conductor Cables BEL7411-1000-ND
2 Conductor Multi-Conductor Cable Gray 18 AWG 1000.0' (304.8m)

2 Conductor Multi-Conductor Cable Gray 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable, 18Awg, 2 Conductor, 1000Ft, 300V; Cable Shielding Belden - 30H3046 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 18Awg, 2 Conductor, 1000Ft, 300V; Cable Shielding Belden
30H3046
Unshielded Multiconductor Cable, 18Awg, 2 Conductor, 1000Ft, 300V; Cable Shielding Belden 30H3046
UNSHIELDED MULTICONDUCTOR CABLE, 18AWG, 2 CONDUCTOR, 1000FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 18AWG, 2 CONDUCTOR, 1000FT, 300V; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL7411-1000-ND 30H3046
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable, 18Awg, 2 Conductor, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/104-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers