Belden Inc. Multiple Conductor Cables 5300FE 008U500

Description
2 Conductor Multi-Conductor Cable Gray 18 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Gray 18 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL7719-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL7719-500-ND
Multiple Conductor Cables BEL7719-500-ND
2 Conductor Multi-Conductor Cable Gray 18 AWG Foil 500.0' (152.4m)

2 Conductor Multi-Conductor Cable Gray 18 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable, 2 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Belden - 19C0238 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Belden
19C0238
Shielded Multiconductor Cable, 2 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Belden 19C0238
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 18AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 18AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL7719-500-ND 19C0238
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 2 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Cable Assembly - 6784A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Circular Cable Assemblies - 2171-NEBC-D8W4-ES-2-N-S-D8W4-ET-ND - DigiKey
Specs
Cable Length 6.56 ft (19.99 dm)
View Details
Twisted Pair Cable - 043437-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers