Belden Inc. Multiple Conductor Cables 5300FE 008500

Description
2 Conductor Multi-Conductor Cable Gray 18 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Gray 18 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1268-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1268-100-ND
Multiple Conductor Cables BEL1268-100-ND
2 Conductor Multi-Conductor Cable Gray 18 AWG Foil 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Gray 18 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1268-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1268-50-ND
Multiple Conductor Cables BEL1268-50-ND
2 Conductor Multi-Conductor Cable Gray 18 AWG Foil 50.00' (15.24m)

2 Conductor Multi-Conductor Cable Gray 18 AWG Foil 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1268-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1268-500-ND
Multiple Conductor Cables BEL1268-500-ND
2 Conductor Multi-Conductor Cable Gray 18 AWG Foil 500.0' (152.4m)

2 Conductor Multi-Conductor Cable Gray 18 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Multiple Conductor Cables - 135-5300FE008500-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-5300FE008500-DS-ND
Multiple Conductor Cables 135-5300FE008500-DS-ND
CABLE 2COND 18AWG GRAY SHLD FOOT

CABLE 2COND 18AWG GRAY SHLD FOOT

Buy Now Datasheet
multi-conductor-commercial audio sytems;2con 18awg - 70003865 - Allied Electronics, Inc.
Fort Worth, TX, USA
multi-conductor-commercial audio sytems;2con 18awg
70003865
multi-conductor-commercial audio sytems;2con 18awg 70003865
multi-conductor-comm ercial audio sytems;2con 18awg

multi-conductor-commercial audio sytems;2con 18awg

Supplier's Site
Shielded Multiconductor Cable, 2 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Belden - 19C3802 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Belden
19C3802
Shielded Multiconductor Cable, 2 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Belden 19C3802
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 18AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 18AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Multiconductor Cables Cable Assemblies
Product Number BEL1268-100-ND 70003865 19C3802
Product Name Multiple Conductor Cables multi-conductor-commercial audio sytems;2con 18awg Shielded Multiconductor Cable, 2 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Adapters & Converters - 2262748 - RS Components, Ltd.
Specs
Application Computer
Product Type USB
Connector Type RJ-45; USBA; USB A
View Details