The Shielded Multiconductor Cable, part number 30H3036, features two 18 AWG stranded tinned copper conductors with PVC insulation. It is designed for security and alarm applications and is rated for CM use. The cable includes a Beldfoil® aluminum foil-polyester tape shield, providing 100% coverage, and is equipped with a non-woven waterblocking tape for enhanced moisture resistance. The outer jacket is made of PVC with a nominal wall thickness of 0.025 inches and includes a ripcord for easy stripping. The cable has an operating temperature range of -20°C to +105°C and a maximum recommended pulling tension of 57.5 lbs. It has a nominal outer diameter of 0.222 inches and weighs 25 lbs per 1000 ft. Electrical characteristics include a maximum operating voltage of 300 V RMS and a maximum recommended current of 5 amps per conductor at 25°C. The cable complies with various standards, including NEC/UL CM and EU RoHS directives, making it suitable for a range of applications.
2 Conductor Multi-Conductor Cable Gray 18 AWG Foil 1000.0' (304.8m)
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 18AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:2Conducto
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | BEL7405-1000-ND | 30H3036 |
| Product Name | Multiple Conductor Cables | Shielded Multiconductor Cable, 2 Conductor, 18Awg, 1000Ft; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Insulation | Polyvinyl Chloride | |
| Cable Conductor | Copper, Tinned | |
| Cable Shielding | Foil |