Lumberg Automation - A Belden Brand Rst 5L-Rkt 5L-949/46 M Lumberg Automation 530030371

Description
RST 5L-RKT 5L-949/46 M
Description
RST 5L-RKT 5L-949/46 M

Suppliers

Company
Product
Description
Supplier Links
Rst 5L-Rkt 5L-949/46 M Lumberg Automation - 16AJ6281 - Newark, An Avnet Company
Chicago, IL, United States
Rst 5L-Rkt 5L-949/46 M Lumberg Automation
16AJ6281
Rst 5L-Rkt 5L-949/46 M Lumberg Automation 16AJ6281
RST 5L-RKT 5L-949/46 M

RST 5L-RKT 5L-949/46 M

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16AJ6281
Product Name Rst 5L-Rkt 5L-949/46 M Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details