Lumberg Automation - A Belden Brand Rst 5L-Rkt 5L-949/75 M Lumberg Automation 530028606

Description
RST 5L-RKT 5L-949/75 M
Description
RST 5L-RKT 5L-949/75 M

Suppliers

Company
Product
Description
Supplier Links
Rst 5L-Rkt 5L-949/75 M Lumberg Automation - 16AJ6279 - Newark, An Avnet Company
Chicago, IL, United States
Rst 5L-Rkt 5L-949/75 M Lumberg Automation
16AJ6279
Rst 5L-Rkt 5L-949/75 M Lumberg Automation 16AJ6279
RST 5L-RKT 5L-949/75 M

RST 5L-RKT 5L-949/75 M

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16AJ6279
Product Name Rst 5L-Rkt 5L-949/75 M Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details