Lumberg Automation - A Belden Brand Rst 5L-Rkt 5L-949/35 M Lumberg Automation 530028597

Description
RST 5L-RKT 5L-949/35 M
Description
RST 5L-RKT 5L-949/35 M

Suppliers

Company
Product
Description
Supplier Links
Rst 5L-Rkt 5L-949/35 M Lumberg Automation - 16AJ6272 - Newark, An Avnet Company
Chicago, IL, United States
Rst 5L-Rkt 5L-949/35 M Lumberg Automation
16AJ6272
Rst 5L-Rkt 5L-949/35 M Lumberg Automation 16AJ6272
RST 5L-RKT 5L-949/35 M

RST 5L-RKT 5L-949/35 M

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16AJ6272
Product Name Rst 5L-Rkt 5L-949/35 M Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details