Lumberg Automation - A Belden Brand Rswt 5L-949/0,4 M Lumberg Automation 530023821

Description
RSWT 5L-949/0,4 M
Description
RSWT 5L-949/0,4 M

Suppliers

Company
Product
Description
Supplier Links
Rswt 5L-949/0,4 M Lumberg Automation - 16AJ6266 - Newark, An Avnet Company
Chicago, IL, United States
Rswt 5L-949/0,4 M Lumberg Automation
16AJ6266
Rswt 5L-949/0,4 M Lumberg Automation 16AJ6266
RSWT 5L-949/0,4 M

RSWT 5L-949/0,4 M

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16AJ6266
Product Name Rswt 5L-949/0,4 M Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details