Lumberg Automation - A Belden Brand Rswt 5L-Rkwt 5L-949/10 M Lumberg Automation 530023224

Description
RSWT 5L-RKWT 5L-949/10 M
Description
RSWT 5L-RKWT 5L-949/10 M

Suppliers

Company
Product
Description
Supplier Links
Rswt 5L-Rkwt 5L-949/10 M Lumberg Automation - 16AJ6262 - Newark, An Avnet Company
Chicago, IL, United States
Rswt 5L-Rkwt 5L-949/10 M Lumberg Automation
16AJ6262
Rswt 5L-Rkwt 5L-949/10 M Lumberg Automation 16AJ6262
RSWT 5L-RKWT 5L-949/10 M

RSWT 5L-RKWT 5L-949/10 M

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16AJ6262
Product Name Rswt 5L-Rkwt 5L-949/10 M Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Cable Assembly - 493-06171934-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details