Lumberg Automation - A Belden Brand Rswt 5L-Rkwt 5L-949/2 M Lumberg Automation 530023222

Description
RSWT 5L-RKWT 5L-949/2 M
Description
RSWT 5L-RKWT 5L-949/2 M

Suppliers

Company
Product
Description
Supplier Links
Rswt 5L-Rkwt 5L-949/2 M Lumberg Automation - 16AJ6260 - Newark, An Avnet Company
Chicago, IL, United States
Rswt 5L-Rkwt 5L-949/2 M Lumberg Automation
16AJ6260
Rswt 5L-Rkwt 5L-949/2 M Lumberg Automation 16AJ6260
RSWT 5L-RKWT 5L-949/2 M

RSWT 5L-RKWT 5L-949/2 M

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16AJ6260
Product Name Rswt 5L-Rkwt 5L-949/2 M Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details