Lumberg Automation - A Belden Brand Rst 5L-Rkt 5L-949/50 M Lumberg Automation 530021062

Description
RST 5L-RKT 5L-949/50 M
Description
RST 5L-RKT 5L-949/50 M

Suppliers

Company
Product
Description
Supplier Links
Rst 5L-Rkt 5L-949/50 M Lumberg Automation - 16AJ6257 - Newark, An Avnet Company
Chicago, IL, United States
Rst 5L-Rkt 5L-949/50 M Lumberg Automation
16AJ6257
Rst 5L-Rkt 5L-949/50 M Lumberg Automation 16AJ6257
RST 5L-RKT 5L-949/50 M

RST 5L-RKT 5L-949/50 M

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16AJ6257
Product Name Rst 5L-Rkt 5L-949/50 M Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details