Lumberg Automation - A Belden Brand Rst 5L-Rkt 5L-949/30 M Lumberg Automation 530021061

Description
RST 5L-RKT 5L-949/30 M
Description
RST 5L-RKT 5L-949/30 M

Suppliers

Company
Product
Description
Supplier Links
Rst 5L-Rkt 5L-949/30 M Lumberg Automation - 16AJ6256 - Newark, An Avnet Company
Chicago, IL, United States
Rst 5L-Rkt 5L-949/30 M Lumberg Automation
16AJ6256
Rst 5L-Rkt 5L-949/30 M Lumberg Automation 16AJ6256
RST 5L-RKT 5L-949/30 M

RST 5L-RKT 5L-949/30 M

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16AJ6256
Product Name Rst 5L-Rkt 5L-949/30 M Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details