Lumberg Automation - A Belden Brand Rst 5L-Rkt 5L-949/25 M Lumberg Automation 530021060

Description
RST 5L-RKT 5L-949/25 M
Description
RST 5L-RKT 5L-949/25 M

Suppliers

Company
Product
Description
Supplier Links
Rst 5L-Rkt 5L-949/25 M Lumberg Automation - 16AJ6255 - Newark, An Avnet Company
Chicago, IL, United States
Rst 5L-Rkt 5L-949/25 M Lumberg Automation
16AJ6255
Rst 5L-Rkt 5L-949/25 M Lumberg Automation 16AJ6255
RST 5L-RKT 5L-949/25 M

RST 5L-RKT 5L-949/25 M

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16AJ6255
Product Name Rst 5L-Rkt 5L-949/25 M Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details