Belden Inc. Multiple Conductor Cables 5288US 0091000

Description
10 (4 Twisted Pairs + 2) Conductor Multi-Pair, Cat5e Cable White 16 AWG, 24 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
10 (4 Twisted Pairs + 2) Conductor Multi-Pair, Cat5e Cable White 16 AWG, 24 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL7402-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL7402-1000-ND
Multiple Conductor Cables BEL7402-1000-ND
10 (4 Twisted Pairs + 2) Conductor Multi-Pair, Cat5e Cable White 16 AWG, 24 AWG 1000.0' (304.8m)

10 (4 Twisted Pairs + 2) Conductor Multi-Pair, Cat5e Cable White 16 AWG, 24 AWG 1000.0' (304.8m)

Buy Now Datasheet
Composite Cable, 4 Pair/2 Conductor, 24/16Awg, 1000Ft, 300V; Cable Shielding Belden - 58K7963 - Newark, An Avnet Company
Chicago, IL, United States
Composite Cable, 4 Pair/2 Conductor, 24/16Awg, 1000Ft, 300V; Cable Shielding Belden
58K7963
Composite Cable, 4 Pair/2 Conductor, 24/16Awg, 1000Ft, 300V; Cable Shielding Belden 58K7963
COMPOSITE CABLE, 4 PAIR/2 CONDUCTOR, 24/16AWG, 1000FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

COMPOSITE CABLE, 4 PAIR/2 CONDUCTOR, 24/16AWG, 1000FT, 300V; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL7402-1000-ND 58K7963
Product Name Multiple Conductor Cables Composite Cable, 4 Pair/2 Conductor, 24/16Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 10 #
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ix Industrial IO Cable Assembly - NDHN5A3A50A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
Twisted Pair & Multicore Data Cable - 534031 - RS Components, Ltd.
Specs
Rated Temperature -30 to 105 C (-22 to 221 F)
View Details