Lumberg Automation - A Belden Brand Circular Cable Assemblies 5279

Description
Cable Assembly 1.97' (600.00mm)
Request a Quote Datasheet
Description
Cable Assembly 1.97' (600.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 5279LA-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
5279LA-ND
Circular Cable Assemblies 5279LA-ND
Cable Assembly 1.97' (600.00mm)

Cable Assembly 1.97' (600.00mm)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 5279 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
5279
Cable Assemblies - Circular Cable Assemblies 5279
CBL CIRC 4POS FEM TO WIRE 1.97'

CBL CIRC 4POS FEM TO WIRE 1.97'

Supplier's Site
Rkt 4-225/0,6 M Lumberg Automation - 16AJ6243 - Newark, An Avnet Company
Chicago, IL, United States
Rkt 4-225/0,6 M Lumberg Automation
16AJ6243
Rkt 4-225/0,6 M Lumberg Automation 16AJ6243
RKT 4-225/0,6 M

RKT 4-225/0,6 M

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 5279LA-ND 5279 16AJ6243
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Rkt 4-225/0,6 M Lumberg Automation
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details